EN
  • EN
  • DE

A1C15S12M3-F

Part No A1C15S12M3-F
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Description IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
IGBT Type Trench Field Stop
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 15 A
Power - Max 142.8 W
Vce(on) (Max) @ Vge, Ic 2.45V @ 15V, 15A
Current - Collector Cutoff (Max) 100 µA
Input Capacitance (Cies) @ Vce 985 pF @ 25 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package ACEPACK™ 1
Base Product Number A1C15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355267-A1C15S12M3-F
Ultra Librarian 3D Model Ultra Librarian A1C15S12M3-F CAD Model

Description

The A1C15S12M3-F is a state-of-the-art integrated circuit (IC) from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This versatile and efficient component is engineered to deliver high performance with low power consumption, making it ideal for a wide range of products, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The A1C15S12M3-F boasts excellent power efficiency, which not only conserves energy but also reduces heat generation, enhancing the longevity of the device it powers.
  • Compact Footprint: With its small form factor, this IC can fit into tight spaces, making it perfect for compact devices where space is at a premium.
  • Robust Performance: Built to withstand challenging conditions, the A1C15S12M3-F operates reliably across a wide temperature range and is resistant to voltage fluctuations, ensuring consistent performance.
  • Advanced Technology: Incorporating the latest semiconductor technologies, this product offers superior speed and functionality compared to its predecessors.

Applications

The A1C15S12M3-F is highly versatile and can be used in various applications, including:

  • Portable and wearable devices
  • Smart home automation systems
  • Automotive electronics
  • Industrial control units
  • Power management modules

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the A1C15S12M3-F is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and durability for the end-user. Each IC undergoes rigorous testing to guarantee that it performs to specifications under varying conditions.

Technical Support and Documentation

STMicroelectronics provides comprehensive technical support for the A1C15S12M3-F, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of this IC into their projects, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess