EN
  • EN
  • DE

MCP73871-1AAI/ML

Part No MCP73871-1AAI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Stand-Alone System Load Sharing and Li-Ion / Li-Polymer Battery Charge Management Controller | USB/AC BATTERY CHARGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.1V
Voltage - Supply (Maximum) 6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number MCP73871
Manufacturer Pack Quantity 91
MSL Level 3 (168 Hours)
Win Source Part Number 1221229-MCP73871-1AAI/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73871-1AAI/ML CAD Model

Description

Microchip Technology's MCP73871-1AAI/ML

The MCP73871-1AAI/ML is a highly integrated and sophisticated power management solution from Microchip Technology, designed specifically for portable applications. This advanced device combines a linear charge management controller with system power path management, making it perfect for managing the charging of single-cell Li-Ion or Li-Polymer batteries while simultaneously powering a system load.

Key Features:

  • Integrated Charge Management: The MCP73871-1AAI/ML features a constant-current/constant-voltage linear charger with thermal regulation, ensuring efficient and safe battery charging.
  • Power Path Management: With its power path management capability, this device allows the system to be powered directly from the USB port or the AC adapter, minimizing battery charging cycles and extending battery life.
  • Automatic Load Detection: The automatic load detection feature enables the seamless transition between charging and discharging, ensuring continuous system operation even when the battery is low or absent.
  • Multiple Safety Features: Safety is a priority with the MCP73871-1AAI/ML, which includes pre-conditioning of the battery, cell temperature monitoring, and an integrated safety timer for complete charge termination.
  • High Accuracy: The device offers high-accuracy voltage regulation, maintaining the battery charge voltage within tight specifications required for maximizing battery life.
  • LED Status Indicators: Built-in status indicators provide immediate feedback on the charging state, making it easy to monitor the charging process.

Applications:

The MCP73871-1AAI/ML is versatile and can be used in a variety of portable applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Bluetooth Headsets
  • GPS Devices

With its compact QFN package, the MCP73871-1AAI/ML is designed to fit into space-constrained applications, providing a reliable and efficient solution for portable power management. By integrating multiple functions into one package, Microchip Technology helps designers save space and reduce component count, leading to more streamlined and cost-effective designs.

Overall, the MCP73871-1AAI/ML stands out as a comprehensive power management solution that addresses the needs of modern portable electronic devices, ensuring that they remain charged and ready for use at all times.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess