EN
  • EN
  • DE

2SA1622-7-TL

Part No 2SA1622-7-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153865-2SA1622-7-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1622-7-TL CAD Model

Description

Product Overview: 2SA1622-7-TL by ON Semiconductor

The 2SA1622-7-TL is a high-quality PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This semiconductor device is designed to meet the needs of modern circuitry, providing efficient amplification and switching functionalities.

Key Features

  • Transistor Type: The 2SA1622-7-TL is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which makes it suitable for use in the negative side of the circuit and for providing a high gain when used as an amplifier or switch.
  • Voltage Ratings: It can handle a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it robust for various electronic designs.
  • Current Capacity: The transistor can carry a continuous collector current (IC) of up to -2A, which is substantial for driving loads in a circuit.
  • Power Dissipation: With a power dissipation (PD) of 2W, the 2SA1622-7-TL can handle moderate levels of power without overheating, ensuring stable performance across applications.
  • High Transition Frequency: It offers a high transition frequency (fT) of 100MHz, which is beneficial for applications requiring fast switching and signal amplification at high frequencies.
  • Package Type: The component comes in a compact surface-mount package, specifically in a TP-FA package, which is suitable for automated assembly processes and helps in reducing the overall size of the electronic device.

Applications

The 2SA1622-7-TL can be utilized in a wide array of electronic applications due to its versatile characteristics. Some common applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1622-7-TL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions. With ON Semiconductor's expertise in semiconductor technology, users can expect consistent and dependable operation from the 2SA1622-7-TL.

For engineers and designers looking for a robust PNP transistor with high-frequency capabilities and a compact form factor, the 2SA1622-7-TL from ON Semiconductor is an excellent choice that offers both performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess