EN
  • EN
  • DE

STM32WLE5JBI6

Part No STM32WLE5JBI6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER ARM CORTEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRa™
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 128kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 43
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Base Product Number STM32
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 852532-STM32WLE5JBI6
Ultra Librarian 3D Model Ultra Librarian STM32WLE5JBI6 CAD Model

Description

The STM32WLE5JBI6 is a cutting-edge product from STMicroelectronics, designed to offer a unique combination of ultra-low power consumption and wireless connectivity in a single chip. This system-on-chip (SoC) integrates both a sub-GHz radio and an Arm Cortex-M4 core, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

Key Features

  • Highly Integrated SoC: Combines an Arm Cortex-M4 processor with a DSP and FPU, allowing for efficient signal processing and mathematical operations.
  • Multi-protocol Radio: Supports a variety of sub-GHz wireless protocols, including LoRa®, (G)FSK, (G)MSK, and BPSK, providing excellent connectivity options for IoT devices.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-powered applications, thanks to its dynamic voltage scaling and multiple power-saving modes.
  • On-chip Memory: Features 256 KB of Flash memory and 64 KB of RAM, facilitating robust application development without the need for external memory components.
  • Security Features: Comes with hardware encryption and a true random number generator to ensure secure data communication and storage.
  • ADC and DAC: Includes a 12-bit ADC with hardware oversampling and a DAC for analog interface capabilities.

Applications

The STM32WLE5JBI6 is versatile and can be used in applications such as:

  • Smart agriculture and environmental sensors
  • Home and building automation
  • Smart meters and smart grid infrastructure
  • Industrial monitoring and control systems
  • Wireless sensor networks

Development Support

STMicroelectronics provides comprehensive development support for the STM32WLE5JBI6 with software libraries, development kits, and a strong community forum. Developers can take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX configurator and initialization code generator, as well as the STM32CubeWLE embedded software package to streamline product development.

With its balance of performance, power efficiency, and wireless capabilities, the STM32WLE5JBI6 is a powerful SoC that enables designers to create innovative and efficient IoT solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4057 $62.0285
10+ $10.1790 $101.7900
16+ $9.8609 $157.7744
21+ $9.5428 $200.3988
28+ $9.2248 $258.2944
37+ $8.2705 $306.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess