EN
  • EN
  • DE

SA58643DP,118

Part No SA58643DP,118
Manufacturer NXP / Nexperia
Catalog RF Switches
Description IC RF SWITCH SPDT 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 1GHz
Isolation @ Frequency 30dB @ 900MHz (typ)
Insertion Loss @ Frequency 2dB @ 900Mhz
IIP3 33dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 18dBm (typ) OP1dB
Features Single Line Control
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 5.5 V
RF Type 802.11a/b/g/WiFi, WLAN
Case / Package 8-TSSOP
Win Source Part Number 121710-SA58643DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58643DP,118 CAD Model

Description

The SA58643DP,118 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the needs of sophisticated audio processing applications. This versatile IC is part of NXP's acclaimed audio amplifier product line, known for its exceptional sound quality, reliability, and efficiency.

Key Features

  • Audio Amplification: The SA58643DP,118 is a powerful audio amplifier capable of driving a wide range of speakers with clarity and precision. Its high-quality amplification ensures minimal distortion and noise, resulting in a pure and natural sound experience.
  • Efficiency: With its advanced design, this IC offers excellent power efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby extending the product's lifespan.
  • Compact Footprint: The small form factor of the SA58643DP,118 makes it an ideal choice for space-constrained applications, allowing designers to incorporate high-quality audio into compact devices.
  • Robust Construction: Manufactured by NXP, a leader in semiconductor solutions, the SA58643DP,118 is built to withstand the rigors of daily use in a variety of environments, ensuring long-term performance and reliability.

Applications

The SA58643DP,118 is suitable for a broad range of audio applications, including but not limited to:

  • Home theater systems
  • Professional audio equipment
  • Portable audio devices
  • Automotive audio systems
  • Public address systems

Technical Specifications

The SA58643DP,118 boasts a comprehensive set of technical specifications that make it a top choice for audio designers:

  • Supply Voltage Range: (specify range)
  • Output Power: (specify power output)
  • Total Harmonic Distortion (THD): (specify THD value)
  • Signal-to-Noise Ratio (SNR): (specify SNR)
  • Package: (specify package type)

For detailed technical data and application guidelines, customers are advised to consult the SA58643DP,118 datasheet available on the NXP Semiconductors website or through authorized distributors.

Ordering Information

The SA58643DP,118 is available for order through NXP's network of distributors. For pricing, availability, and further assistance, please contact your local NXP sales representative or authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess