EN
  • EN
  • DE

CC1310F64RSMT

Part No CC1310F64RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK SUB-1 GHZ ULTRA-LOW P / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Data Rate (Maximum) 50kbps
Power - Output 10dBm
Sensitivity -124dBm
Memory Size 64kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 10
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.4mA
Current - Transmitting 13.5mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771269-CC1310F64RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F64RSMT CAD Model

Description

Product Overview: Texas Instruments CC1310F64RSMT

The Texas Instruments CC1310F64RSMT is a state-of-the-art wireless microcontroller (MCU) that offers a perfect blend of power efficiency and RF performance. Designed for low-power applications, this device is part of the SimpleLink™ ultra-low-power platform, which is renowned for enabling long battery life in wireless applications.

At the heart of the CC1310F64RSMT lies an ARM® Cortex®-M3 processor, which operates at up to 48 MHz, providing a robust foundation for intelligent wireless solutions. The device is equipped with 64KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, ensuring ample storage for complex applications and data.

What sets the CC1310F64RSMT apart is its exceptional RF capabilities. Operating in the Sub-1 GHz bands, it supports a wide range of physical layers and modulation formats, making it incredibly versatile for various wireless protocols. The device is optimized for low-power consumption, with a deep sleep mode that significantly extends battery life, making it ideal for remote and battery-operated systems.

The CC1310F64RSMT also features a rich set of peripherals, including a dedicated Radio Controller (ARM® Cortex®-M0), which handles low-level RF protocol commands that are stored in ROM or RAM, thus offloading the main processor and saving power. Additionally, it offers an array of digital interfaces such as UART, SPI, and I2C, as well as analog interfaces like ADCs, which provide the flexibility needed for interfacing with sensors and other peripherals.

This MCU is designed for a wide range of applications, including wireless sensor networks, home automation, industrial monitoring, and Internet of Things (IoT) devices. Its compact form factor, provided in a 32-pin QFN package, allows for integration into space-constrained designs without compromising performance.

In summary, the Texas Instruments CC1310F64RSMT is a powerful, versatile, and energy-efficient wireless MCU that provides a comprehensive solution for designers looking to create advanced wireless systems with long battery life and robust connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess