EN
  • EN
  • DE

CC2420ZRTCR

Part No CC2420ZRTCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 48-VFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 0dBm
Sensitivity -95dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 18.8mA
Current - Transmitting 8.5mA to 17.4mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 050113-CC2420ZRTCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2420ZRTCR CAD Model

Description

Overview of CC2420ZRTCR

The CC2420ZRTCR transceiver is a symbol of excellence in the realm of wireless networking, offering impeccable performance within the 2.4 GHz band. Built to engage in IEEE 802.15.4-based communication, this component is essential for developing resilient, energy-efficient ZigBee networks.

Features and Benefits

  • State-of-the-art 2.4 GHz ISM band compatibility at low power levels.
  • Optimized for extended battery life applications.
  • Enhanced communication clarity through superior signal processing.
  • Simplifies integration with various microcontroller systems.

Applications

  • HVAC systems and smart home devices.
  • Telehealth monitoring instruments.
  • Wireless infrastructure for urban technology.
  • Utility and metering solutions.

The CC2420ZRTCR delivers a solid foundation for developing robust wireless systems that are both effective and power-conscious.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2581 $54.7743
7+ $14.9811 $104.8677
11+ $14.5129 $159.6419
15+ $14.0447 $210.6705
19+ $13.5766 $257.9554
25+ $12.1721 $304.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess