EN
  • EN
  • DE

CC2430-CC2591EMK

Part No CC2430-CC2591EMK
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description CC2430-CC2591EMK / - CC2430, CC2591 Transceiver; 802.15.4 (ZigBee?) 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products CC2430, CC2591
Supplied Contents Board(s)
Base Product Number CC2430
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 442824-CC2430-CC2591EMK
Ultra Librarian 3D Model Ultra Librarian CC2430-CC2591EMK CAD Model

Description

CC2430-CC2591EMK - Texas Instruments Evaluation Module Kit

The CC2430-CC2591EMK from Texas Instruments is an exceptional evaluation module kit designed for engineers and developers who are looking to explore the capabilities of Texas Instruments' CC2430 combined with the CC2591 range extender. This kit is an essential tool for those working on wireless applications that require ZigBee®, Smart Energy, Home Automation, and other 2.4 GHz proprietary systems.

At the heart of the kit is the CC2430, a true System-on-Chip (SoC) solution specifically tailored for IEEE 802.15.4 and ZigBee applications. It incorporates a robust radio transceiver with an industry-standard enhanced 8051 microcontroller, up to 128KB of in-system programmable flash memory, and 8KB of RAM, making it a powerful core for any wireless system.

To complement the CC2430, the kit includes the CC2591, a range extender that provides a significant increase in link budget for improved reliability and range. The CC2591 includes a selectable LNA for improved receiver sensitivity, a PA that increases the transmit power, and integrated T/R and antenna diversity switches.

The CC2430-CC2591EMK kit comes with everything necessary to start development, including hardware, software, documentation, and access to a wide community of developers. The kit includes two evaluation modules, antennas, and cables, allowing for a quick setup and immediate testing. The accompanying software provides an easy-to-use interface to configure and test the hardware, as well as example applications to demonstrate the capabilities of the SoC and range extender.

This evaluation module kit is an indispensable asset for those looking to develop state-of-the-art wireless solutions. With its powerful combination of the CC2430 SoC and CC2591 range extender, the CC2430-CC2591EMK provides a versatile and efficient platform for innovation and development in the ever-growing field of wireless communications.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess