EN
  • EN
  • DE

CC2500-RTY1

Part No CC2500-RTY1
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Single Chip Low Cost Low Power RF Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159433-CC2500-RTY1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2500-RTY1 CAD Model

Description

The CC2500-RTY1 is a cutting-edge RF transceiver module designed by Texas Instruments, a leader in semiconductor technologies. This compact, low-power 2.4 GHz radio frequency device is engineered to provide reliable wireless communication for a wide range of applications, particularly in the industrial and consumer electronics sectors.

Key Features

  • Frequency Range: The CC2500-RTY1 operates in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, offering a versatile solution for global RF communications.
  • Modulation Techniques: It supports various modulation formats, including 2-FSK, GFSK, MSK, and OOK, providing flexibility in addressing different communication requirements and standards.
  • Low-Power Consumption: Designed with energy efficiency in mind, the CC2500-RTY1 is ideal for battery-powered devices, ensuring prolonged operation times.
  • Enhanced Data Rate: The transceiver is capable of supporting data rates up to 500 kbps, making it suitable for applications requiring rapid data transmission.
  • Programmable Output Power: Users can adjust the output power for optimal range and power consumption, tailoring the device to specific use cases.

Applications

The versatility of the CC2500-RTY1 makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics (wireless game controllers, audio systems, etc.)
  • Home Automation (smart lighting, security systems)
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Remote Control Systems

Design Support

Texas Instruments provides comprehensive design support for the CC2500-RTY1, including development tools, reference designs, and technical documentation to facilitate the integration of the transceiver into your projects. With a robust community and professional support, TI ensures that you can harness the full potential of the CC2500-RTY1 for your wireless communication needs.

Explore the capabilities of the CC2500-RTY1 and revolutionize your wireless communication solutions with the reliability and innovation of Texas Instruments.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess