EN
  • EN
  • DE

CC2500RGPR

Part No CC2500RGPR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 20-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 13.3mA to 19.6mA
Current - Transmitting 11.1mA to 21.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 012764-CC2500RGPR
Family Name CC2500
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2500RGPR CAD Model

Description

CC2500RGPR Low-Power RF Transceiver

The CC2500RGPR is a low-cost 2.4 GHz RF transceiver designed for low-power wireless applications, such as home and building automation, industrial control, and consumer electronics.

  • Remote Sensors: Ideal for battery-operated sensors with extended range requirements.
  • Automation Systems: Used in devices requiring robust communication for control applications.
  • Consumer Electronics: Enhances wireless functionality in various gadgets and devices.

Features & Benefits

  • Low Power Consumption: Makes it perfect for battery-operated devices.
  • Wide Range: Supports large coverage areas with low interference potential.
  • Highly Configurable: Offers flexible programming options for different applications.

Ideal for any developer seeking an efficient solution for wireless communication, the CC2500RGPR offers competitive performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess