EN
  • EN
  • DE

CC2534RHAR

Part No CC2534RHAR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 709875-CC2534RHAR
Ultra Librarian 3D Model Ultra Librarian CC2534RHAR CAD Model

Description

The CC2534RHAR is a cutting-edge RF SoC (System-on-Chip) from Texas Instruments, renowned for its exceptional performance in wireless communication applications. This SoC is specifically designed to cater to the needs of the 2.4 GHz IEEE 802.15.4 and ZigBee applications, making it an ideal component for developers looking to create sophisticated and reliable wireless networking solutions.

Key Features

  • High-Performance Wireless Protocol: The CC2534RHAR supports the IEEE 802.15.4 standard, which is the backbone of many low-rate wireless personal area networks (LR-WPANs). This makes it well-suited for applications such as home automation, smart energy, and wireless sensor networks.
  • ZigBee Compatibility: Its compatibility with ZigBee ensures seamless integration into ZigBee-certified products, providing a robust and secure mesh networking capability.
  • Integrated Microcontroller: It features an industry-standard enhanced 8051 microcontroller core, offering a versatile and powerful control unit for managing complex operations within the wireless network.
  • Ample Memory: The device comes with a generous memory allocation, including 256KB of in-system programmable flash and 8KB of RAM, facilitating sophisticated firmware and application development.
  • Low Power Consumption: Designed with energy efficiency in mind, the CC2534RHAR is optimal for battery-powered applications, thanks to its various power modes that significantly reduce power consumption during idle periods.
  • Robust Security Features: Security is a top priority in wireless communications, and the CC2534RHAR addresses this with its hardware AES security coprocessor, ensuring data integrity and protection against unauthorized access.

Applications

The CC2534RHAR is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • Smart Home Systems
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Building Automation
  • Remote Control and Monitoring Systems

In conclusion, the CC2534RHAR from Texas Instruments is a highly capable SoC that offers a perfect blend of performance, energy efficiency, and security, making it a top choice for developers in the field of wireless communication.

You May Also Be Interested in

Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $6.4772
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0201

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1603 $51.6030
24+ $4.2341 $101.6184
37+ $4.1018 $151.7666
51+ $3.9695 $202.4445
66+ $3.8372 $253.2552
88+ $3.4402 $302.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess