EN
  • EN
  • DE

SP3239EEA

Part No SP3239EEA
Manufacturer Sipex Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SSOP
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
Win Source Part Number 727152-SP3239EEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3239EEA CAD Model

Description

The SP3239EEA is a 3.3V low power, high-speed transceiver designed for RS-232 communication. It features robust ESD protection and operates at data rates up to 1Mbps, making it suitable for various industrial and embedded applications.

Applications:

  • Notebook and desktop computers
  • PDAs and handheld devices
  • Industrial control systems
  • Diagnostic equipment
  • Embedded systems

Features:

  • Meets or exceeds EIA/TIA-232 specifications
  • 3.3V single supply operation
  • Low power consumption
  • ±15kV IEC61000-4-2 ESD protection
  • 1Mbps data rate
  • Small footprint packages

Benefits:

  • Robust protection against ESD events.
  • Low power consumption extends battery life in portable devices.
  • High data rate enables fast communication.
  • Compliant with industry standards for reliable RS-232 communication.

Additional Details:

The SP3239EEA requires only a single 3.3V power supply and includes integrated charge pump circuitry to generate the RS-232 voltage levels. The device features automatic power-down mode to further reduce power consumption when the transceiver is idle. It is available in various small footprint packages, including SSOP and TSSOP. The high ESD protection level ensures reliable operation in harsh environments where electrostatic discharge is a concern.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0201 $68.0804
9+ $13.9651 $125.6859
13+ $13.5285 $175.8705
18+ $13.0931 $235.6758
23+ $12.6565 $291.0995
31+ $11.3467 $351.7477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess