EN
  • EN
  • DE

TL16C552FNR

Part No TL16C552FNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT DUAL68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 137279-TL16C552FNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552FNR CAD Model

Description

The TL16C552FNR is a versatile and high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor technology. This device is particularly suitable for applications that require reliable serial communication, as it incorporates a dual UART (Universal Asynchronous Receiver/Transmitter) interface. The TL16C552FNR is an ideal choice for enhancing the serial I/O capabilities of a wide range of systems, such as industrial controls, telecommunications equipment, and network infrastructure.

Key Features

  • Dual UART Channels: The TL16C552FNR features two independent UART channels, each capable of handling serial data transfer rates up to 1.5 Mbps. This allows for simultaneous communication with multiple peripherals or systems, increasing data throughput and system efficiency.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO (First In, First Out) buffers for both transmit and receive operations. These buffers help manage data flow, reduce CPU overhead, and improve overall system performance by minimizing the risk of data overrun or loss during high-speed communication.
  • Enhanced Functionality: The device includes additional features such as automatic hardware and software flow control, modem control signals, and a sleep mode for power conservation. These features provide designers with flexibility and control over their communication interfaces.
  • Parallel Port: An integrated bidirectional 8-bit parallel port offers additional interfacing capabilities, which can be used for various control and data transfer operations.
  • Package and Temperature Range: The TL16C552FNR comes in a compact 68-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The dual-channel nature and robust feature set of the TL16C552FNR make it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Medical equipment

In conclusion, the TL16C552FNR from Texas Instruments is a highly integrated and feature-rich dual UART with parallel port, designed to meet the demanding requirements of advanced serial communication applications. Its robustness, coupled with Texas Instruments' quality and support, makes it a reliable and efficient solution for system designers.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8194 $65.4582
6+ $17.9031 $107.4186
9+ $17.3436 $156.0924
12+ $16.7842 $201.4104
16+ $16.2247 $259.5952
21+ $14.5463 $305.4723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess