EN
  • EN
  • DE

CC2560BRVMT

Part No CC2560BRVMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description BLUETOOTH CC2560 CONTROLLER / Bluetooth Class 1.5 4Mbps 76-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Power - Output 10dBm
Sensitivity -95dBm
Serial Interfaces UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 13.7mA
Current - Transmitting 112.5mA
Operating Temperature Range -40°C ~ 85°C
Package 76-VFQFN Dual Rows, Exposed Pad
Win Source Part Number 771286-CC2560BRVMT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2560
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2560BRVMT CAD Model

Description

The CC2560BRVMT is a highly integrated wireless solution from Texas Instruments (TI) that offers Bluetooth® technology to enhance connectivity in various applications. This product is designed to facilitate robust wireless communication while minimizing the overall footprint and power consumption, making it an ideal choice for portable and power-sensitive devices.

Key Features

  • Bluetooth Specification: The CC2560BRVMT is compliant with the Bluetooth 4.1 specification, ensuring compatibility with a wide range of Bluetooth devices and providing improved data rates and security features.
  • Dual-Mode Capabilities: It supports both Bluetooth Basic Rate (BR) and Enhanced Data Rate (EDR) for versatile wireless connectivity options.
  • Power Efficiency: Designed for low-power operation, this device is optimized for battery-powered applications, extending the battery life of the host device.
  • Integration: It integrates a Bluetooth baseband core, RF transceiver, and a power management unit, which simplifies the design process and reduces time-to-market.
  • Audio Support: The CC2560BRVMT includes support for advanced audio processing and is suitable for audio streaming applications, providing high-quality wireless audio experiences.
  • Robust Security: Equipped with secure simple pairing and AES encryption, it ensures a secure connection between devices, protecting data integrity and privacy.

Applications

The versatility of the CC2560BRVMT makes it suitable for a broad range of applications, such as:

  • Wireless audio systems (headsets, speakers, home theater systems)
  • Health and fitness devices (heart rate monitors, fitness trackers)
  • Automotive hands-free solutions and in-car entertainment systems
  • Industrial and home automation systems
  • Mobile phone accessories

Technical Specifications

For detailed technical specifications, developers and designers are encouraged to consult the official datasheet provided by Texas Instruments. This will ensure a comprehensive understanding of the CC2560BRVMT's capabilities and integration requirements.

Overall, the CC2560BRVMT from Texas Instruments represents a sophisticated and efficient solution for adding Bluetooth connectivity to a diverse array of electronic products, combining performance, power efficiency, and ease of integration.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2981 $55.7886
14+ $7.6293 $106.8102
21+ $7.3908 $155.2068
28+ $7.1524 $200.2672
37+ $6.9140 $255.8180
49+ $6.1988 $303.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,691 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess