EN
  • EN
  • DE

CC2564BYFVR

Part No CC2564BYFVR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Dual-Mode Bluetooth Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 54-BGA, DSBGA
Manufacturer Homepage www.ti.com
Win Source Part Number 713918-CC2564BYFVR
Popularity Medium
Supply and Demand Status Limited
Family Name CC2564BYFVR
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CC2564BYFVR CAD Model

Description

The CC2564BYFVR is a highly integrated Bluetooth controller from Texas Instruments (TI) that offers a compelling blend of power efficiency and performance for a variety of wireless applications. This product is designed to cater to the needs of advanced wireless systems, providing both Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) functionality, making it suitable for a broad range of products, including smartphones, tablets, wearables, and industrial equipment.

Key Features

  • Dual-Mode Capabilities: The CC2564BYFVR supports Bluetooth 4.1 standards, including both the high-speed dual-mode BR/EDR and the power-conserving BLE operation, allowing for versatile wireless communication options.
  • Advanced RF Performance: With its excellent receiver sensitivity and robust output power, this device ensures reliable communication over extended ranges, which is critical for many wireless applications.
  • Integration: The device integrates a Bluetooth baseband and RF transceiver, reducing the number of external components required and simplifying the overall design process.
  • Low Power Consumption: Designed for power-sensitive applications, the CC2564BYFVR is optimized for low power consumption, extending the battery life of the end product.
  • Audio Support: It includes support for A2DP (Advanced Audio Distribution Profile) for stereo audio streaming and HFP (Hands-Free Profile) for voice communication, enhancing its utility in multimedia and communication devices.

Applications

The versatility of the CC2564BYFVR makes it ideal for a wide array of wireless applications, including:

  • Consumer electronics such as wireless headsets, speakers, and gaming devices
  • Automotive hands-free solutions and in-car entertainment systems
  • Health and fitness trackers, smartwatches, and other wearable technology
  • Industrial automation, remote controls, and wireless sensor networks

Technical Specifications

The CC2564BYFVR comes in a compact VQFN package and is designed for easy integration into system designs. It operates over an industrial temperature range and is backed by TI's robust support and development ecosystem, including development kits and reference designs to accelerate product development.

Conclusion

The Texas Instruments CC2564BYFVR Bluetooth controller is a sophisticated solution that combines functionality, efficiency, and ease of integration, making it an excellent choice for developers looking to incorporate reliable wireless connectivity into their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4363 $54.3630
23+ $4.4606 $102.5938
35+ $4.3212 $151.2420
48+ $4.1818 $200.7264
62+ $4.0424 $250.6288
83+ $3.6242 $300.8086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess