EN
  • EN
  • DE

CC2650F128RHBT

Part No CC2650F128RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v5.1, Zigbee®
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC2650
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847782-CC2650F128RHBT
Ultra Librarian 3D Model Ultra Librarian CC2650F128RHBT CAD Model

Description

Product Overview: CC2650F128RHBT

The CC2650F128RHBT is a state-of-the-art wireless microcontroller from Texas Instruments, designed to facilitate robust and efficient wireless connectivity for a plethora of Internet of Things (IoT) applications. This cutting-edge device is part of TI's SimpleLink™ family, which is renowned for providing developers with a unified and scalable portfolio of connected devices.

Key Features

  • Multi-Standard Support: The CC2650F128RHBT supports multiple wireless communication standards, including Bluetooth Low Energy (BLE), Zigbee®, 6LoWPAN, and IEEE 802.15.4g, making it an incredibly versatile choice for wireless connectivity.
  • Advanced RF Capabilities: Equipped with an efficient RF transceiver, this microcontroller ensures excellent range and low-power consumption, which is crucial for battery-operated devices.
  • Powerful ARM Cortex-M3: At the heart of the CC2650F128RHBT lies a powerful ARM Cortex-M3 processor running at 48 MHz, providing ample computational power for complex algorithms and application processing.
  • Memory and Storage: It comes with 128KB of flash memory and 20KB of RAM, offering sufficient space for application code and data storage.
  • Energy Efficiency: The device is designed for ultra-low-power operation, featuring different power modes to extend battery life for long-term deployment in IoT applications.
  • Sensor Integration: This microcontroller can be seamlessly integrated with sensors and other peripherals, thanks to its rich set of I/O options including I2C, UART, and SPI interfaces.

Applications

The CC2650F128RHBT is ideal for a wide range of applications, such as home automation, industrial monitoring, consumer electronics, personal health devices, and more. Its robust and flexible design allows developers to create innovative and connected solutions that can communicate efficiently across different wireless protocols.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CC2650F128RHBT is no exception, as it undergoes rigorous testing and quality assurance to meet the industry standards for performance and longevity, ensuring that your products are built to last.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6571 $53.5997
16+ $6.2828 $100.5248
25+ $6.0865 $152.1625
34+ $5.8901 $200.2634
44+ $5.6938 $250.5272
59+ $5.1048 $301.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess