EN
  • EN
  • DE

CC2652RSIPMOTR

Part No CC2652RSIPMOTR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK 2.4GHZ SIP MODULE 352
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201781-CC2652RSIPMOTR
Manufacturer Texas Instruments
Category RF and Wireless -RF Transceiver ICs
Series SimpleLink™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type TxRx + MCU
Memory Size 352kB Flash, 40kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, UART
Voltage - Supply 1.8V ~ 3.8V
Operating Temperature -40°C ~ 105°C (TJ)
Ultra Librarian 3D Model Ultra Librarian CC2652RSIPMOTR CAD Model

Description

Introducing the Texas Instruments CC2652RSIPMOTR

The Texas Instruments CC2652RSIPMOTR is a state-of-the-art, multi-protocol 2.4 GHz wireless microcontroller (MCU) that serves as a comprehensive solution for Internet of Things (IoT) applications. This powerful device is part of the SimpleLink™ microcontroller platform, which is renowned for its integration of robust hardware with intelligent software to facilitate a seamless user experience.

The CC2652RSIPMOTR is designed to support a wide range of wireless communication protocols, including Bluetooth® 5.2 Low Energy, Zigbee®, Thread, and proprietary systems. This makes it an ideal choice for developers looking to create connected devices that need to communicate across various protocols and ecosystems.

Key Features:

  • Multi-protocol Radio: The device's radio frequency (RF) core is capable of handling complex protocols and has excellent receiver sensitivity, ensuring reliable communication even in challenging environments.
  • Power Efficiency: With its advanced power management system, the CC2652RSIPMOTR is optimized for low-power operation, which is critical for battery-powered IoT devices.
  • Robust Security: Security is a top priority in IoT applications, and this MCU doesn't disappoint. It comes with hardware-accelerated cryptography and secure boot features to protect your application from external threats.
  • Ample Memory: Equipped with generous flash memory and RAM, the CC2652RSIPMOTR can handle complex applications and over-the-air updates without breaking a sweat.
  • Integration: The device's integration capabilities are unmatched, featuring an ARM® Cortex®-M4F processor for application tasks and a dedicated Radio Frequency (RF) core for protocol handling, ensuring smooth multitasking and system performance.

For developers, the CC2652RSIPMOTR is supported by the SimpleLink CC13x2 and CC26x2 software development kit (SDK), which includes the Texas Instruments royalty-free Bluetooth 5.2 Low Energy Controller and Host software stacks, along with examples and documentation to accelerate product development.

Whether you're developing smart home devices, wireless sensors, or any other connected product, the Texas Instruments CC2652RSIPMOTR offers the versatility, performance, and reliability needed to bring your IoT vision to life.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4128 $50.4768
15+ $6.9029 $103.5435
23+ $6.6871 $153.8033
31+ $6.4714 $200.6134
40+ $6.2557 $250.2280
54+ $5.6086 $302.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess