EN
  • EN
  • DE

NCP716BSN330T1G

Part No NCP716BSN330T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 5-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCP716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP716BSN330T1GOSTR, NCP716BSN330T1GOSCT, NCP716BSN330T1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928926-NCP716BSN330T1G
Ultra Librarian 3D Model Ultra Librarian NCP716BSN330T1G CAD Model

Description

ON Semiconductor NCP716BSN330T1G: Low Dropout Voltage Regulator

The ON Semiconductor NCP716BSN330T1G is a high-performance, low dropout voltage regulator specifically designed for applications requiring a regulated and stable voltage supply. This device is capable of delivering a continuous output current of up to 80 mA, making it suitable for a wide range of electronic devices, including portable and battery-powered equipment.

The NCP716BSN330T1G operates with an input voltage range from 2.5V to 5.5V, providing a fixed output voltage of 3.3V, which is a common requirement for many digital ICs and microcontrollers. This fixed output helps simplify the design process, eliminating the need for external feedback resistors and additional components.

One of the key features of this voltage regulator is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This makes it an excellent choice for applications where battery life is critical, as it helps to minimize power loss and extend the operating time of battery-powered devices.

The NCP716BSN330T1G also boasts an impressive transient response, which is essential for maintaining voltage stability during rapid changes in load current. This characteristic is particularly important for powering sensitive electronic components that require a stable voltage supply for proper operation.

Safety and reliability are paramount for ON Semiconductor products, and the NCP716BSN330T1G incorporates several protective features. It includes thermal shutdown protection, which prevents damage due to overheating, and current limit protection to safeguard the device and the load from excessive currents. Additionally, the regulator has an enable function that allows the output to be switched on or off, providing further power-saving opportunities.

The NCP716BSN330T1G comes in a compact, space-saving 5-pin TSOP-5 package, which is ideal for applications with limited board space. Its small footprint and low profile make it an excellent choice for portable electronics, wearables, and IoT devices, where size and power efficiency are critical design considerations.

In conclusion, the ON Semiconductor NCP716BSN330T1G is a reliable and efficient solution for applications demanding a high-quality, low dropout voltage regulator. Its combination of performance, protective features, and compact design make it a versatile choice for designers and engineers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess