EN
  • EN
  • DE

CC2662R1FTWRGZRQ1

Part No CC2662R1FTWRGZRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description AUTOMOTIVE QUALIFIED SIMPLELINK / IC RF TxRx + MCU WiFi 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -92dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.63V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 9.6mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2662
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339435-CC2662R1FTWRGZRQ1
Ultra Librarian 3D Model Ultra Librarian CC2662R1FTWRGZRQ1 CAD Model

Description

The CC2662R1FTWRGZRQ1 is a cutting-edge integrated circuit component from the renowned manufacturer Texas Instruments. Designed to cater to the growing demands of wireless connectivity, this product is a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Wireless Connectivity: This device supports Bluetooth 5.1 Low Energy (LE) that ensures efficient and reliable wireless communication.
  • Advanced RF Performance: With its excellent receiver sensitivity and robust output power, the CC2662R1FTWRGZRQ1 offers outstanding RF performance for superior range and connectivity.
  • Low Power Consumption: It is optimized for low-power operations, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Integration: The product integrates a powerful ARM Cortex-M4F processor, providing ample computational power for complex tasks and applications.
  • Security: Enhanced with security features including AES 128-bit encryption, this device ensures secure data transmission and protection against potential threats.

Applications

The CC2662R1FTWRGZRQ1 is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart Home Automation
  • Wearable Technology
  • Wireless Sensor Networks
  • Healthcare Devices
  • Industrial Monitoring and Control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CC2662R1FTWRGZRQ1 is no exception. It is manufactured with precision and is subject to rigorous testing to ensure that it meets the high standards of reliability expected from Texas Instruments products.

Conclusion

Whether you are developing a new smart device or upgrading an existing system, the CC2662R1FTWRGZRQ1 from Texas Instruments offers the performance, power efficiency, and advanced features necessary to create innovative and competitive wireless solutions.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5203 $62.0812
8+ $12.7346 $101.8768
13+ $12.3367 $160.3771
17+ $11.9387 $202.9579
22+ $11.5408 $253.8976
29+ $10.3469 $300.0601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess