EN
  • EN
  • DE

TPS74533PCQWDRVRQ1

Part No TPS74533PCQWDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS745
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS74533PCQWDRVRQ1CT, 296-TPS74533PCQWDRVRQ1TR, 296-TPS74533PCQWDRVRQ1DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937352-TPS74533PCQWDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74533PCQWDRVRQ1 CAD Model

Description

Product Overview: TPS74533PCQWDRVRQ1 from Texas Instruments

The TPS74533PCQWDRVRQ1 is a high-performance, single-output voltage regulator from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This regulator offers a remarkable combination of features that make it ideal for power-sensitive applications in modern vehicles.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is essential for consistent performance in electronic systems.
  • High Accuracy: It maintains a high level of accuracy with a variation of only ±1%, ensuring reliable operation for sensitive automotive electronics.
  • Low Dropout: With a low dropout voltage, the TPS74533PCQWDRVRQ1 can continue to provide a stable output even when the input voltage is close to the output voltage, making it highly efficient in battery-operated applications.
  • Current Capability: The device can deliver up to 500mA of continuous output current, catering to a broad range of power requirements.
  • Thermal Protection: It includes over-temperature protection, which prevents damage to the regulator and the downstream components by shutting down the output when the internal temperature exceeds safe limits.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the overall component count and board space.

Applications:

The TPS74533PCQWDRVRQ1 is specifically designed for automotive applications that demand high reliability and performance. It is well-suited for powering sensors, microcontrollers, and other automotive subsystems that require a stable and precise voltage supply.

Quality and Reliability:

As a part of Texas Instruments' automotive-grade product portfolio, the TPS74533PCQWDRVRQ1 is manufactured to meet the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and vibrations.

In summary, the TPS74533PCQWDRVRQ1 from Texas Instruments is a robust, high-accuracy voltage regulator that offers a compact, efficient, and reliable solution for automotive power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6955 $52.1625
180+ $0.5707 $102.7260
275+ $0.5528 $152.0200
375+ $0.5350 $200.6250
485+ $0.5172 $250.8420
650+ $0.4637 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess