EN
  • EN
  • DE

LTC3882IUJ-1#PBF

Part No LTC3882IUJ-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN  /  Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3V ~ 13.8V
Frequency - Switching 500kHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3882
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC3882IUJ-1#PBF,-2735-LTC3882IUJ-1#PBF,LTC3882IUJ-1#PBF-ND
Standard Package 61
Win Source Part Number 1072453-LTC3882IUJ-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3882IUJ-1#PBF CAD Model

Description

Analog Devices Inc. LTC3882IUJ-1#PBF Dual Output PolyPhase Step-Down DC/DC Controller with Digital Power System Management

The LTC3882IUJ-1#PBF is a sophisticated dual output polyphase synchronous step-down DC/DC controller with integrated digital power system management, developed by the reputable Analog Devices Inc. This cutting-edge component is designed to provide precision voltage regulation and monitoring while simplifying system design and improving system performance in a variety of applications, such as datacom and telecom infrastructure, industrial systems, and high-performance computing.

At the heart of the LTC3882IUJ-1#PBF is its advanced digital power system management capability, which allows for real-time monitoring and control over the power system through a PMBus-compatible serial interface. This feature enables system designers to customize and optimize their power schemes with unparalleled accuracy, including functions such as margining, sequencing, and supervisory functions like fault logging and diagnostics.

This controller supports a wide input voltage range, typically from 4.5V to 24V, making it versatile for various applications. The output voltage is programmable and can be set from 0.5V up to 5.5V, which is suitable for driving the core voltage of modern digital ICs. Its current mode operation provides excellent transient response and cycle-by-cycle current limiting, which is crucial for protecting the system under abnormal conditions.

The LTC3882IUJ-1#PBF also features PolyPhase operation, which reduces input and output ripple, and spreads out the thermal footprint by phase interleaving multiple ICs, enabling designers to build powerful, yet highly efficient power supply systems. Moreover, the device's integrated EEPROM stores user configurations and fault logs, which can be invaluable for system diagnostics and long-term reliability analysis.

With its compact 40-lead QFN package, the LTC3882IUJ-1#PBF is designed for space-constrained environments while providing robust thermal performance. Analog Devices Inc. ensures that this product meets rigorous industry standards, making it a reliable choice for mission-critical applications where precision and control are paramount.

Overall, the LTC3882IUJ-1#PBF is an exceptional solution for designers looking to implement advanced digital power management in their systems, combining performance, flexibility, and ease of use in a single package.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess