EN
  • EN
  • DE

CC430F5123IRGZT

Part No CC430F5123IRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SOC MSP430 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771313-CC430F5123IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name CC430F5123
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC430F5123IRGZT CAD Model

Description

Introducing the Texas Instruments CC430F5123IRGZT Microcontroller

The Texas Instruments CC430F5123IRGZT is a highly integrated microcontroller that combines a powerful 16-bit CC430 CPU with a leading-edge RF transceiver, making it an ideal choice for low-power wireless applications. This microcontroller is part of the CC430F5xxx series of products that offer a single-chip solution, which is perfect for those looking to streamline their design process and reduce the size of their end product.

Key Features of the CC430F5123IRGZT

  • High-Performance Processing: At the heart of the CC430F5123IRGZT is a 16-bit RISC architecture that operates at up to 20MHz. It provides a balanced combination of processing capability and power efficiency, which is essential for battery-operated devices.
  • Integrated RF Transceiver: The built-in RF transceiver supports sub-1GHz ISM bands and is capable of handling various modulation formats such as 2-FSK, 4-FSK, GFSK, MSK, and OOK.
  • Memory Capacity: This microcontroller comes with 32KB of in-system programmable flash memory, 4KB of RAM, and 2KB of data flash for flexible data storage options.
  • Low Power Consumption: The CC430F5123IRGZT is designed for ultra-low power consumption with five power-saving modes, which allows for extended battery life in portable applications.
  • Rich Set of Peripherals: A variety of peripherals are included, such as a 12-bit analog-to-digital converter (ADC), timers, USART communication modules, and an on-chip comparator, to support a wide range of application requirements.
  • Compact Form Factor: The device is housed in a small 48-VQFN (RHA) package, which is ideal for space-constrained applications.

Applications for the CC430F5123IRGZT

The CC430F5123IRGZT is suitable for a wide array of applications, particularly those that require wireless connectivity and low power consumption. It is commonly used in:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Personal and health care devices

With its integrated RF capabilities and robust processing power, the Texas Instruments CC430F5123IRGZT microcontroller is a versatile and efficient solution for designers looking to add wireless functionality to their products without compromising on power consumption or performance.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1993 $51.9930
24+ $4.2661 $102.3864
37+ $4.1328 $152.9136
51+ $3.9995 $203.9745
65+ $3.8661 $251.2965
87+ $3.4662 $301.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess