EN
  • EN
  • DE

CC430F5143IRGZT

Part No CC430F5143IRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol -
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I²C, IrDA, JTAG, SPI, UART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC430F5143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354105-CC430F5143IRGZT
Ultra Librarian 3D Model Ultra Librarian CC430F5143IRGZT CAD Model

Description

The Texas Instruments CC430F5143IRGZT is a highly integrated microcontroller unit (MCU) that combines a powerful 16-bit RISC CPU with a leading-edge RF transceiver, tailored for low-power wireless applications. This product is part of the CC430 family of ultra-low-power MCUs, which are designed to provide a robust and flexible platform for developers working on wireless communication systems.

Key Features

  • Integrated Wireless Capabilities: The CC430F5143IRGZT comes with an onboard sub-1 GHz RF transceiver, making it ideal for applications such as wireless sensor networks, home automation, and industrial monitoring.
  • Power Efficiency: This device is optimized for low-power consumption, featuring multiple power-saving modes, which is critical for battery-operated devices.
  • High-Performance CPU: The 16-bit RISC architecture provides a balance of efficiency and processing power, capable of handling complex algorithms and control tasks.
  • Memory: It includes 32KB of in-system programmable flash memory, 4KB of RAM, and 1KB of data EEPROM.
  • Peripherals: A rich set of peripherals such as timers, serial communication modules (USART), and a 12-bit analog-to-digital converter (ADC) support a wide range of application requirements.

Applications

The CC430F5143IRGZT is well-suited for a variety of applications that require wireless connectivity and low power consumption. These applications include:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial monitoring and control
  • Health and fitness devices

Package and Quality

The device is offered in a compact 48-pin QFN (RHA) package, providing a space-saving solution for small form factor designs. Texas Instruments is known for its commitment to quality, and the CC430F5143IRGZT is no exception, ensuring reliability and performance for critical applications.

For developers and engineers looking for a versatile and power-efficient MCU with built-in wireless capabilities, the CC430F5143IRGZT from Texas Instruments is an excellent choice that combines performance, integration, and efficiency in a single chip.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4244 $51.9708
17+ $6.0919 $103.5623
26+ $5.9015 $153.4390
36+ $5.7111 $205.5996
46+ $5.5208 $253.9568
61+ $4.9496 $301.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess