EN
  • EN
  • DE

CC430F6135IRGCT

Part No CC430F6135IRGCT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SOC MSP430 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 44
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 771316-CC430F6135IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name CC430F6135
Introduction Date May 01, 2009
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CC430F6135IRGCT CAD Model

Description

The Texas Instruments CC430F6135IRGCT is a highly integrated microcontroller unit (MCU) that combines a powerful 16-bit RISC processor core with a state-of-the-art radio frequency (RF) transceiver, designed for low-power wireless applications. This product is a part of the CC430 family of devices, which are well-suited for use in sensor networks, home automation, wireless monitoring, and a variety of other RF applications.

Key Features:

  • Integrated RF Transceiver: The device includes a robust RF transceiver that supports the sub-1GHz ISM (Industrial, Scientific, and Medical) bands, offering excellent range and reliability for wireless communication.
  • Powerful Microcontroller: At the heart of the CC430F6135IRGCT is a 16-bit RISC CPU, which provides efficient processing capabilities while maintaining low power consumption.
  • Energy Efficiency: Designed with Texas Instruments' expertise in low-power technology, this MCU features multiple power-saving modes, making it ideal for battery-powered and energy-harvesting systems.
  • Memory: The device is equipped with 32KB of in-system programmable flash memory, 4KB of RAM, and 256 bytes of data EEPROM, allowing for flexible and robust application development.
  • Peripherals: A range of integrated peripherals are available, including a 12-bit analog-to-digital converter (ADC), timers, and serial communication interfaces such as USART and SPI, enhancing the MCU's functionality.
  • Package: The CC430F6135IRGCT is offered in a compact 64-VQFN (RGC) package, which is suitable for space-constrained applications.

Applications:

The versatility of the CC430F6135IRGCT makes it an excellent choice for a wide array of applications, such as:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial monitoring and control
  • Portable medical devices
  • Remote controls

With its combination of a powerful microcontroller core, an efficient RF transceiver, and a comprehensive set of peripherals, the Texas Instruments CC430F6135IRGCT is a sophisticated solution for developers looking to create advanced, low-power wireless systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8594 $52.7346
21+ $4.8078 $100.9638
33+ $4.6575 $153.6975
45+ $4.5073 $202.8285
58+ $4.3570 $252.7060
77+ $3.9063 $300.7851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,808 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess