EN
  • EN
  • DE

MAX1926ETC+TG075

Part No MAX1926ETC+TG075
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 311256-MAX1926ETC+TG075
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1926ETC+TG075 CAD Model

Description

Maxim Integrated MAX1926ETC+TG075 Overview

The MAX1926ETC+TG075 from Maxim Integrated is a high-performance, low-noise, high-efficiency, step-down DC-DC converter designed to meet the rigorous power supply requirements of portable and battery-powered applications. With its compact size and advanced features, it is an excellent choice for designers looking to optimize power management in space-constrained devices.

Key Features

  • High Efficiency: The MAX1926ETC+TG075 is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for extending battery life in portable devices.
  • Low Noise Operation: Engineered for applications sensitive to noise, it provides a quiet power solution, thanks to its integrated synchronous rectification and pulse-frequency modulation (PFM) control.
  • Adjustable Output: It offers an adjustable output voltage range, allowing designers to customize the output to match specific circuit requirements.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC against overheating, thus ensuring reliability and longevity of the product.
  • Small Package Size: Housed in a space-saving TQFN package, the MAX1926ETC+TG075 is ideal for portable electronics where board space is at a premium.

Applications

The MAX1926ETC+TG075 is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Wireless and RF devices
  • Battery-powered equipment
  • PDAs and smartphones
  • Digital cameras and audio devices

Technical Specifications

With an input voltage range of 2.6V to 5.5V, the MAX1926ETC+TG075 can handle a wide range of power sources. Its output voltage is adjustable from 0.8V up to a maximum determined by the input voltage, making it highly adaptable. The device operates at a switching frequency of 1MHz, which allows for small external components and reduces the overall solution footprint.

In summary, the MAX1926ETC+TG075 from Maxim Integrated is a robust and flexible solution for power management in modern electronic devices. Its high efficiency, low noise operation, and compact form factor make it a top choice for designers and engineers in the industry.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7226 $59.5616
38+ $3.0538 $116.0444
59+ $2.9591 $174.5869
81+ $2.8632 $231.9192
105+ $2.7685 $290.6925
140+ $2.4821 $347.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess