EN
  • EN
  • DE

CC8530RHAR

Part No CC8530RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4 GHz RF SoC FOR WIRELESS DIGITAL AUDIO STREAMING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series PurePath Wireless
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, 8FSK
Frequency 2.4GHz
Data Rate (Maximum) 5Mbps
Power - Output 11dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI
GPIO 15
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 1159469-CC8530RHAR
Manufacturer Homepage www.ti.com
Family Name CC8530
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC8530RHAR CAD Model

Description

The CC8530RHAR from Texas Instruments is a state-of-the-art System-on-Chip (SoC) designed for high-quality wireless audio streaming. It is part of the PurePath™ Wireless series, which is renowned for providing advanced solutions for audio applications. The CC8530RHAR is tailored for creating robust and efficient wireless audio systems, making it an ideal choice for developers looking to integrate wireless capabilities into their audio products.

Key Features

  • Wireless Technology: Utilizes 2.4 GHz radio frequency band to offer crystal-clear audio streaming with minimal interference.
  • Audio Quality: Supports uncompressed 16-bit 48 kHz CD-quality audio, delivering premium sound experiences.
  • Range: Capable of long-range transmission, allowing users to enjoy seamless audio up to 100 meters (line-of-sight).
  • Low Latency: Offers ultra-low audio latency, which is crucial for synchronized audio playback in multi-speaker systems.
  • Channels: Can support up to three stereo audio streams simultaneously, making it perfect for complex audio setups.
  • Integration: Features a user-friendly interface for easy integration with external components like microcontrollers and audio codecs.

Applications

The CC8530RHAR is versatile and can be used in a variety of audio applications. It is ideal for:

  • Wireless speakers and headphones
  • Home theater systems
  • Wireless microphones
  • Professional audio equipment
  • Wireless audio streaming for musical instruments

Technical Specifications

With a compact QFN-40 package, the CC8530RHAR incorporates a powerful ARM Cortex-M3 processor, providing robust processing capabilities for complex audio algorithms. It also includes an embedded EEPROM for easy configuration and storage of application parameters.

Conclusion

The Texas Instruments CC8530RHAR is an exceptional choice for any developer looking to incorporate high-quality wireless audio into their products. Its combination of performance, range, and audio quality ensures that it stands out in the market for wireless audio solutions. With the CC8530RHAR, users can expect a seamless and immersive audio experience.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9277 $59.5662
13+ $8.1458 $105.8954
20+ $7.8913 $157.8260
27+ $7.6367 $206.1909
34+ $7.3821 $250.9914
46+ $6.6185 $304.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess