EN
  • EN
  • DE

TJA1080TS

Part No TJA1080TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description FlexRay transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267644-TJA1080TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1080TS CAD Model

Description

The TJA1080TS from NXP Semiconductors is a high-performance automotive transceiver designed to handle FlexRay communication protocols. FlexRay technology is renowned for providing the high-speed data rates and reliability required for advanced automotive control systems. The TJA1080TS transceiver plays a crucial role in enabling this technology, ensuring robust data transmission in the demanding automotive environment.

Key Features

  • FlexRay Protocol: Fully compliant with FlexRay Protocol Specification Version 2.1 Rev. A, the TJA1080TS ensures seamless integration with FlexRay network designs.
  • High-Speed Communication: Capable of data rates up to 10 Mbps, this transceiver is well-suited for high-performance real-time applications.
  • Low Power Mode: Features a low power mode with a wake-up capability, reducing the power consumption when the network is idle or during partial networking.
  • Bus Guardian: Integrated Bus Guardian for enhanced fault-tolerance, ensuring the integrity of network communication.
  • Thermal Protection: Includes thermal protection and an under-voltage detection feature to safeguard the transceiver against harsh operating conditions.

Applications

The TJA1080TS transceiver is designed for use in a variety of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units
  • Chassis and Safety Systems
  • On-board Cameras and Sensors
  • Infotainment and Telematics

Technical Specifications

The TJA1080TS operates within a supply voltage range of 6 V to 27 V, making it versatile for different automotive power systems. It is designed to withstand the rigors of the automotive environment, meeting the ISO 10681-2 standard for FlexRay transceivers.

Quality and Reliability

NXP Semiconductors is a trusted name in the automotive industry, known for its commitment to quality and reliability. The TJA1080TS transceiver is manufactured with the highest standards to ensure it meets the stringent requirements of automotive applications. With its robust design and advanced features, the TJA1080TS is an ideal choice for developers looking to implement FlexRay communication in their automotive designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1744 $61.0464
14+ $8.3483 $116.8762
22+ $8.0873 $177.9206
30+ $7.8263 $234.7890
39+ $7.5653 $295.0467
52+ $6.7833 $352.7316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess