EN
  • EN
  • DE

CCB3T16210QDGGRQ1

Part No CCB3T16210QDGGRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74CB
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74CB3T16210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36923-1, 296-36923-6, 296-36923-2, 296-36923-1, CCB3T16210QDGGRQ1-ND, -296-36923-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866032-CCB3T16210QDGGRQ1
Ultra Librarian 3D Model Ultra Librarian CCB3T16210QDGGRQ1 CAD Model

Description

Introducing the CCB3T16210QDGGRQ1 from Texas Instruments

The CCB3T16210QDGGRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to provide high-performance data switching capabilities for a wide range of applications. This robust IC is part of TI's extensive portfolio of logic devices, offering advanced features and reliable operation for modern electronic systems.

Key Features

  • High-Speed Data Switching: The CCB3T16210QDGGRQ1 is capable of transferring data at high speeds, making it suitable for applications that require quick data processing and throughput.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, ensuring performance stability in various environments.
  • Robust Design: The device is built to withstand the rigors of industrial applications, providing reliable performance even under challenging conditions.

Applications

The versatility of the CCB3T16210QDGGRQ1 makes it an ideal choice for a multitude of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Server farms and data centers
  • Consumer electronics

Technical Specifications

The CCB3T16210QDGGRQ1 boasts a comprehensive set of technical specifications that cater to demanding performance requirements:

  • 16-Bit Bus Switch
  • 5-V Tolerant I/Os
  • Low On-State Resistance
  • Quick Switching Times
  • Multiple Package Options

Quality and Support

Texas Instruments is committed to delivering high-quality products. The CCB3T16210QDGGRQ1 is no exception, backed by TI's rigorous testing and validation processes. Customers can also benefit from Texas Instruments' extensive technical support and resources, ensuring seamless integration and hassle-free operation in their applications.

Whether you're developing an advanced communication system, upgrading your data center, or designing consumer electronics, the CCB3T16210QDGGRQ1 from Texas Instruments provides the performance and reliability you need to stay ahead of the curve.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1424 $55.2816
20+ $5.0400 $100.8000
31+ $4.8825 $151.3575
43+ $4.7250 $203.1750
55+ $4.5675 $251.2125
74+ $4.0950 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess