EN
  • EN
  • DE

CD3215C00ZQZR

Part No CD3215C00ZQZR
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051479-CD3215C00ZQZR
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD3215C00ZQZR CAD Model

Description

The CD3215C00ZQZR is a highly integrated USB Type-C port controller from the esteemed semiconductor manufacturer, Texas Instruments (TI). This advanced product is designed to streamline the implementation of USB Type-C ports in various electronic devices, ranging from laptops and tablets to smartphones and other portable gadgets.

Key Features

  • USB Type-C and Power Delivery: The CD3215C00ZQZR supports the full USB Type-C and Power Delivery (PD) 3.0 specification, allowing for up to 100W of power delivery for charging and powering connected devices.
  • Integrated Protocol: It features an integrated protocol that simplifies the process of negotiating power contracts between devices, ensuring efficient and safe power management.
  • Alternate Mode Support: The device is capable of supporting alternate modes, such as DisplayPort, which enables additional functionality through the USB Type-C connection.

Advanced Protection

The CD3215C00ZQZR is designed with multiple layers of protection to safeguard against potential damage. This includes over-voltage, over-current, and over-temperature protection mechanisms, ensuring the longevity and reliability of both the controller and the host device.

Energy Efficiency

With its low-power design, the CD3215C00ZQZR helps to reduce overall energy consumption, making it an eco-friendly choice for modern electronics that demand efficient power usage without compromising performance.

Application Versatility

This controller is highly versatile, suitable for a wide array of applications. It can be used in docking stations, monitors, power adapters, and other peripherals that require a USB Type-C interface with power delivery capabilities.

Package and Availability

The CD3215C00ZQZR comes in a compact 42-pin QFN package, which is ideal for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, design resources, and customer service to ensure seamless integration into your product designs.

For more information or to place an order for the CD3215C00ZQZR USB Type-C port controller, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2795 $74.5590
4+ $30.5883 $122.3532
6+ $29.6324 $177.7944
7+ $28.6765 $200.7355
10+ $27.7206 $277.2060
13+ $24.8530 $323.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess