EN
  • EN
  • DE

CD40106BPWRG4

Part No CD40106BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS Hex Schmitt Triggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159543-CD40106BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD40106BPWRG4 CAD Model

Description

Product Overview: Texas Instruments CD40106BPWRG4

The CD40106BPWRG4 from Texas Instruments is a versatile hex Schmitt-trigger inverter integrated circuit designed for use in a variety of digital and analog applications. This device features six independent inverter gates, each with Schmitt-trigger action on the input, which allows for noise immunity and a clean, stable output signal, making it ideal for applications that require wave shaping or signal conditioning.

Constructed with high-quality silicon gate CMOS technology, the CD40106BPWRG4 offers the dual benefits of low power consumption and high noise immunity. The typical supply voltage range of 3V to 18V provides flexibility in various power environments, ensuring compatibility with both TTL and CMOS logic levels. This makes the device suitable for interfacing with a wide range of other electronic components and systems.

The CD40106BPWRG4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is known for its compact footprint, making it an excellent choice for space-constrained applications. The small package size also aids in reducing board space and potentially lowering overall system costs.

Key features of the CD40106BPWRG4 include:

  • Hex inverter gates with Schmitt-trigger inputs
  • Wide supply voltage range from 3V to 18V
  • Low power consumption
  • High noise immunity characteristic of CMOS technology
  • Capable of driving two TTL loads over the full temperature range
  • Maximum input current of 1 µA at 18V (full package-temperature range)
  • 100% tested for quiescent current at 20V
  • 5V, 10V, and 15V parametric ratings
  • Meets all requirements of JEDEC tentative standard No. 13B

Applications for the CD40106BPWRG4 are diverse and include wave and pulse shapers, astable multivibrators, monostable multivibrators, and delay circuits. Its robust design and reliable performance make it suitable for use in consumer electronics, automotive, industrial control systems, and portable battery-powered equipment.

Overall, the Texas Instruments CD40106BPWRG4 is a highly functional and reliable component that offers designers the flexibility and performance needed for a wide range of electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2662 $50.6480
85+ $1.1861 $100.8185
135+ $1.1460 $154.7100
190+ $1.0659 $202.5210
245+ $1.0258 $251.3210
305+ $0.9858 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess