EN
  • EN
  • DE

CD4010BM

Part No CD4010BM
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Input Type -
Output Type Push-Pull
Current - Output High, Low 3mA, 36mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371007-CD4010BM
Ultra Librarian 3D Model Ultra Librarian CD4010BM CAD Model

Description

Product Overview: CD4010BM

The CD4010BM, manufactured by Texas Instruments, is a high-performance CMOS Hex Non-Inverting Buffer/Converter designed to meet the stringent requirements of the electronics industry. This versatile integrated circuit is well-suited for a variety of applications that require voltage level translation or buffering, especially where high noise immunity and low power consumption are essential.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C, making it ideal for harsh environments.
  • Package / Case: SOIC-16, providing a compact footprint for space-constrained applications.
  • Propagation Delay Time: Fast signal processing with minimal delays.
  • High Noise Immunity: Ensures reliable operation even in electrically noisy environments.
  • Low Power Consumption: Ideal for battery-operated devices or energy-efficient applications.

Applications

The CD4010BM is commonly used in applications such as:

  • Logic level conversion for interfacing devices operating at different voltage levels.
  • Buffering signals to prevent loading of the driving circuit.
  • Signal inversion (when used with appropriate input logic levels).
  • Memory address decoding.
  • General-purpose logic applications where robust performance is required.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD4010BM is no exception. It is manufactured using the company's advanced silicon-gate CMOS technology, which provides enhanced speed and reliability over traditional bipolar technology. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the CD4010BM into your projects. With its combination of features, the CD4010BM is an excellent choice for those seeking a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess