EN
  • EN
  • DE

CD4050BDT

Part No CD4050BDT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 48mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4050
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576983-CD4050BDT
Ultra Librarian 3D Model Ultra Librarian CD4050BDT CAD Model

Description

The CD4050BDT is a robust and versatile hex non-inverting buffer/converter designed and manufactured by Texas Instruments. This integrated circuit is part of the 4000 series CMOS logic family, known for its low power consumption and high noise immunity. It is specifically engineered to be capable of driving power MOSFETs and other applications requiring high voltage, non-inverting buffer/converter functions.

Key Features

  • Voltage Range: The device operates over a wide voltage range from 3V to 18V, making it suitable for various applications that require different power levels.
  • Logic Type: Hex non-inverting buffer/converter with logic-level conversion capability.
  • High Output Current: Capable of sourcing or sinking up to 10mA, the CD4050BDT can drive heavier loads compared to standard CMOS outputs.
  • Noise Immunity: Enhanced noise immunity makes the CD4050BDT ideal for environments with electrical noise.
  • Package: Available in a standard 14-pin TSSOP package, it is suitable for surface-mount technology (SMT) and occupies less space on a printed circuit board.
  • Temperature Range: Designed to operate over an industrial temperature range from -55°C to +125°C.

Applications

The CD4050BDT is widely used in various applications due to its ability to interface between different voltage levels within a system. It is commonly utilized in:

  • Logic level conversion for microcontrollers or digital systems that require voltage translation.
  • Driving power MOSFETs in motor control circuits, power management, and other high-current applications.
  • Signal buffering in data communication systems.
  • General-purpose buffering for increased drive capability.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD4050BDT is no exception and has undergone rigorous testing to ensure it meets the industry standards for performance and reliability. This makes the CD4050BDT a trusted choice for engineers and designers looking for a dependable solution in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2360 $50.7400
455+ $0.2211 $100.6005
705+ $0.2136 $150.5880
1,010+ $0.1987 $200.6870
1,310+ $0.1912 $250.4720
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,010 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess