EN
  • EN
  • DE

CD4052B

Part No CD4052B
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159685-CD4052B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian CD4052B CAD Model

Description

Introducing the CD4052B Analog Multiplexer/Demultiplexer IC

The CD4052B is a versatile Integrated Circuit (IC) designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This IC is part of the 4000 series CMOS logic family and it operates as a dual 4-channel analog multiplexer/demultiplexer with a common select logic. Its design is optimized for signal routing and data selection in communication systems, data acquisition systems, and various other applications requiring high-voltage operation and low power consumption.

Key Features of the CD4052B

  • Wide Voltage Range: The CD4052B can operate with a voltage range between 3V and 18V, making it suitable for various applications and compatible with TTL, CMOS, and other logic standards.
  • Low ON Resistance: The device features low ON resistance, typically 240 ohms at 10V VDD, which ensures minimal signal attenuation when switching.
  • High Noise Immunity: With a 50% noise margin, the CD4052B provides stable operation even in noisy environments.
  • Binary Address Decoding: The selection of input signals is controlled by binary address inputs (A and B), offering precise and easy control over the routing of signals.

Applications of the CD4052B

The CD4052B is suitable for a wide range of applications, including:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Data routing
  • Communication systems
  • Sample and hold circuits
  • Audio and video switching

With its bidirectional operation and ability to handle both analog and digital signals, the CD4052B is an ideal choice for designers looking for a flexible and reliable solution for complex signal routing requirements.

For more detailed information, specifications, and application notes, visit the Texas Instruments official website or consult the CD4052B datasheet. This product is available in various package options, including DIP, SOIC, and TSSOP, to fit different design and space requirements.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
16 LEAD SOP
Lowest to $0.5239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess