EN
  • EN
  • DE

CD4053B

Part No CD4053B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159693-CD4053B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian CD4053B CAD Model

Description

The CD4053B is a versatile Triple 2-Channel Analog Multiplexer/Demultiplexer Integrated Circuit designed and manufactured by Texas Instruments. This IC is part of their 4000 series CMOS range, renowned for its robustness and reliability in a wide array of electronic applications.

This particular model, the CD4053B, features three separate digital multiplexers/demultiplexers with common select and reset inputs. Each multiplexer/demultiplexer has two independent inputs/outputs (Y and Z) and a common input/output (X). The device operates as a digital multiplexer when the digital control signals select data from one of the two inputs (Y or Z) to output at X. Conversely, it operates as a demultiplexer when it channels a single input (X) to one of the two outputs (Y or Z) based on the control signals.

The CD4053B can handle both analog and digital signals, allowing it to pass signals ranging from the negative supply voltage (V_EE) to the positive supply voltage (V_DD). This feature makes it an excellent choice for various signal routing applications. It is characterized for operation from -55°C to 125°C, ensuring reliable performance in a broad range of environmental conditions.

Key features of the CD4053B include:

  • Low ON resistance (125 Ω typical at V_DD - V_EE = 10V)
  • Low Crosstalk between switches
  • High ON/OFF Output Voltage Ratio
  • Wide range of digital and analog signal levels
  • Low Noise
  • 15V Digital or ±7.5V Peak-to-Peak Switching
  • Matched Switch Characteristics
  • High Degree of Linearity
  • Extremely Low Off-Channel Leakage

Applications for the CD4053B are diverse and include analog signal switching/multiplexing, digital signal switching/multiplexing, signal gating, chopper applications, and more. With its ability to handle multiple signal types and its high degree of reliability, the CD4053B from Texas Instruments is an essential component for designers and engineers who require a flexible and dependable multiplexing solution.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3227 $50.0185
380+ $0.2648 $100.6240
585+ $0.2566 $150.1110
810+ $0.2483 $201.1230
1,045+ $0.2400 $250.8000
1,395+ $0.2152 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess