Product Overview: CD4071BD Quad 2-Input OR Gate
The CD4071BD is a high-quality integrated circuit produced by Texas Instruments, known for its reliability and versatility. This device belongs to a family of CMOS logic ICs, featuring a quad 2-input OR gate configuration. Each of the four independent OR gates performs the logical inclusive OR function, making this IC an essential component for various digital applications.
The CD4071BD operates over a wide voltage range from 3V to 18V and offers significant advantages in terms of power consumption. Its low power characteristics make it suitable for battery-operated devices and energy-efficient designs. Moreover, the IC is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with TTL logic circuits.
Key Features:
- Voltage Range: 3V to 18V operational range, accommodating a variety of power supplies and logic levels.
- Logic Type: Quad 2-input OR gate, providing four independent OR gates in a single package.
- Power Consumption: Low power design, ideal for energy-saving applications.
- TTL Compatibility: TTL level compatible inputs, allowing seamless integration with existing TTL logic.
- Package: Available in various package types including PDIP, SOIC, and TSSOP, offering flexibility in design and assembly.
Applications:
The CD4071BD is suitable for a broad range of applications due to its versatile nature. It is commonly used in:
- Logic systems and binary arithmetic circuits
- Signal processing
- Control systems
- Function generators
- Alarm systems
- Embedded systems
With its robust performance and wide-ranging applications, the CD4071BD from Texas Instruments is an excellent choice for designers looking to implement OR logic functions in their digital projects. Its ease of use, combined with the reputation of Texas Instruments for producing durable and dependable components, ensures that the CD4071BD remains a go-to solution for electronic engineers and hobbyists alike.