EN
  • EN
  • DE

CD4071BF

Part No CD4071BF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159738-CD4071BF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4071BF CAD Model

Description

Product Overview: Texas Instruments CD4071BF

The CD4071BF is a quintessential component manufactured by Texas Instruments, renowned for its reliability and versatility in the electronics industry. This integrated circuit is part of the CMOS family and is specifically categorized as a Quad 2-Input OR Gate. It is designed to operate over a wide voltage range, which can accommodate various applications that require logical OR operations.

Key Features

  • Voltage Range: The CD4071BF operates with a voltage range from 3V to 18V, making it suitable for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) level inputs, thus providing great flexibility in interfacing with different types of logic families.
  • Quad 2-Input OR Gates: This IC contains four independent OR gates, each with two inputs. This configuration allows for the construction of complex logic circuits without the need for multiple ICs, thus saving space and reducing complexity.
  • High Output Current: It can source or sink up to 6.8mA of current, delivering sufficient output drive capability.
  • Standardized Symmetrical Output Characteristics: The CD4071BF offers a balanced propagation delay and transition time, which is crucial for timing-sensitive applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is essential for battery-operated devices and power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range of -55°C to +125°C, making it ideal for use in harsh environmental conditions.

Applications

The CD4071BF is versatile in its applications, including, but not limited to:

  • Logic gates implementation in digital circuits
  • Signal processing
  • Function generators
  • Computer logic components
  • Alarm systems
  • Automotive circuits

With its robust design and broad range of applications, the Texas Instruments CD4071BF is a reliable choice for designers and engineers seeking a high-quality OR gate IC. Whether it's for prototyping or mass production, the CD4071BF stands as a testament to Texas Instruments' commitment to providing industry-leading electronic components.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6608 $53.3216
5+ $21.8755 $109.3775
8+ $21.1919 $169.5352
10+ $20.5083 $205.0830
13+ $19.8247 $257.7211
17+ $17.7739 $302.1563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,942 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess