EN
  • EN
  • DE

CD4099BF

Part No CD4099BF
Manufacturer Texas Instruments
Catalog Logic - Latches
Description CMOS 8-BIT ADDRESSABLE LATCH 16-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 3V ~ 18V
Independent Circuits 1
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577110-CD4099BF
Ultra Librarian 3D Model Ultra Librarian CD4099BF CAD Model

Description

The CD4099BF is a versatile integrated circuit from Texas Instruments, designed to cater to a wide array of digital control applications. This CMOS 8-bit addressable latch is a member of a series of radiation-hardened devices, which makes it suitable for operation in environments exposed to high levels of radiation, such as space applications, military equipment, and nuclear power control systems.

Key Features

  • Addressable Latch: The CD4099BF allows users to select a specific latch among the eight available, using a 3-bit binary address. This feature provides precise control over multiple latches within a single package, reducing the need for multiple components and saving valuable space on the circuit board.
  • Radiation Hardened: Engineered for high reliability in adverse conditions, this device is capable of withstanding the effects of radiation, making it an ideal choice for space and military applications where exposure to radiation is a significant concern.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, providing flexibility in various power supply scenarios and compatibility with other logic families.
  • High Output Current: The CD4099BF can source or sink up to 6.8mA (typical) at 10V, allowing it to drive LEDs, relays, and other peripherals directly.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for battery-powered and energy-efficient designs.

Applications

The CD4099BF is suitable for various applications, including:

  • Memory address decoding
  • Data routing
  • Control systems
  • Instrumentation
  • Peripheral drivers

With its robust design and comprehensive features, the CD4099BF from Texas Instruments stands out as a reliable and functional component for designers who require an 8-bit addressable latch that can operate under challenging conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6630 $53.3040
19+ $5.4671 $103.8749
29+ $5.2963 $153.5927
40+ $5.1254 $205.0160
51+ $4.9546 $252.6846
68+ $4.4420 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess