EN
  • EN
  • DE

TPIC6B273DW

Part No TPIC6B273DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC PWR OCT D LATCH 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Latch
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 150ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 090815-TPIC6B273DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPIC6B273DW CAD Model

Description

Overview of TPIC6B273DW Power Logic Octal D-Type Latch

The TPIC6B273DW from Texas Instruments is a robust, high-performance integrated circuit designed to address the needs of systems requiring high-voltage, high-current, and low-power consumption. This device is part of the Power Logic series and is specifically an octal D-type latch with a clear function, making it an ideal choice for interfacing with systems that need to control multiple outputs simultaneously.

Key Features

  • Integrated Power DMOS Transistors: Each of the eight output channels includes a DMOS transistor capable of sinking a significant amount of current, making this IC suitable for driving a wide array of devices, including relays, solenoids, and other actuators.
  • High-Voltage Operation: The TPIC6B273DW is designed to operate at a voltage range that accommodates industrial and automotive applications, ensuring reliable performance under various conditions.
  • Low Power Consumption: Despite its high-voltage capabilities, this IC maintains low power consumption, which is crucial for energy-sensitive applications.
  • Robust Output Clamping: The device features output clamping diodes that provide protection against inductive kickback, enhancing the durability and reliability of the system.
  • Clear Function: With a dedicated clear input, the TPIC6B273DW can quickly reset all latches, ensuring a controlled and predictable initialization of the connected load.

Applications

The TPIC6B273DW is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial control modules
  • Relay and solenoid drivers
  • LED displays and signage

Technical Specifications

Below are some of the technical highlights of the TPIC6B273DW:

  • Eight D-type latches with direct clear
  • Output sink current: 150 mA per channel
  • Supply voltage range: 4.5V to 5.5V
  • Output clamp voltage: 50V
  • Operating temperature range: -40°C to 85°C
  • Package: 20-pin SOIC (DW) with PowerPAD™

Whether you're designing automotive electronics or creating an industrial automation solution, the TPIC6B273DW from Texas Instruments provides the performance and reliability necessary to meet the demands of high-voltage, high-current applications.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9750 $51.3500
55+ $1.8500 $101.7500
84+ $1.7875 $150.1500
121+ $1.6625 $201.1625
157+ $1.6000 $251.2000
196+ $1.5375 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,485 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess