EN
  • EN
  • DE

LMV358A-VR

Part No LMV358A-VR
Manufacturer 3Peak
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154721-LMV358A-VR
Categories Custom Parts
Manufacturer 3Peak
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV358A-VR CAD Model

Description

The LMV358A-VR is a low-voltage, low-power operational amplifier (op-amp) from 3Peak. It is a general-purpose amplifier suitable for a wide range of applications where low power consumption and small size are critical. The LMV358A-VR features rail-to-rail input and output swing, allowing for maximum dynamic range in low-voltage applications. It is available in a small package, making it ideal for portable and battery-powered devices.

Applications:

  • Battery-powered devices: Portable electronics, sensors, and instrumentation.
  • Audio amplification: Headphone amplifiers, preamplifiers, and audio processing circuits.
  • Signal conditioning: Filtering, buffering, and amplification of analog signals.
  • Sensor interfaces: Interfacing with various sensors, such as temperature sensors, pressure sensors, and light sensors.
  • Active filters: Implementing various filter topologies, such as low-pass, high-pass, and band-pass filters.

Features:

  • Low voltage operation: Operates from a single supply voltage as low as 2.7V.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Rail-to-rail input and output: Maximizes dynamic range.
  • High gain bandwidth product: Provides good performance for a wide range of frequencies.
  • Small package: Saves board space.
  • Low input bias current: Reduces errors in high-impedance circuits.

Benefits:

  • Extended battery life: Low power consumption allows for longer operating times in battery-powered devices.
  • Improved signal quality: Rail-to-rail operation maximizes dynamic range and reduces distortion.
  • Reduced size and cost: Small package and integrated features minimize board space and component count.
  • Versatile performance: Suitable for a wide range of applications.
  • Ease of use: Simple design and operation.

Additional Details:

The LMV358A-VR is a dual operational amplifier, meaning it contains two independent op-amps within a single package. This allows for greater flexibility in circuit design. Typical specifications include a gain bandwidth product of 1 MHz, a slew rate of 0.4 V/µs, and an input bias current of 10 pA. The operating temperature range is typically -40°C to +85°C. The amplifier is unity gain stable. The LMV358A-VR is often used in applications requiring precision and low power, such as portable medical devices and industrial sensors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess