EN
  • EN
  • DE

PIP3213-R

Part No PIP3213-R
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 18A SOT426
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 18A
Rds On (Typ) 15 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Case / Package SOT-426
Win Source Part Number 276618-PIP3213-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIP3213-R CAD Model

Description

The NXP PIP3213-R is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. This product, belonging to NXP's extensive portfolio of integrated circuits, stands out for its robust performance, high reliability, and versatile functionality.

Key Features

  • High Current Capability: The PIP3213-R is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance: Featuring a low on-resistance, this device ensures efficient power usage and minimal voltage drop across the component, leading to better overall performance.
  • Advanced Protection: It includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the device and the system against adverse conditions.
  • Thermal Management: The device's excellent thermal properties allow for effective heat dissipation, contributing to its longevity and stable operation even under high-load scenarios.
  • Compact Form Factor: The PIP3213-R is designed to be compact, making it an ideal choice for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the PIP3213-R lends itself to a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting solutions
  • Automotive electronics
  • Industrial automation

Quality and Reliability

NXP is known for its commitment to quality, and the PIP3213-R is no exception. Manufactured with precision, it undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. With its robust design and NXP's reputation, the PIP3213-R is a product you can trust for your critical applications.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets or contact your local NXP sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess