EN
  • EN
  • DE

TLC2652AC-8D

Part No TLC2652AC-8D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.9MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 3.1 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1.5mA
Channel Output Current 50mA
Supply Voltage - Operating 3.8 V to 16 V, ±1.9 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108173-TLC2652AC-8D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2652AC-8D CAD Model

Description

The TLC2652AC-8D from Texas Instruments is a high-precision operational amplifier (op-amp) that offers an impressive blend of features suitable for a wide range of applications. This advanced Chopper-Stabilized device provides users with an exceptional level of accuracy due to its low-input noise and drift characteristics.

Key Features:

  • Low Offset Voltage: The TLC2652AC-8D boasts an ultra-low offset voltage, minimizing error in high-precision circuits.
  • Low Noise: With its chopper-stabilized design, the device significantly reduces input offset and noise, making it ideal for sensitive applications such as medical instrumentation and test equipment.
  • High Gain Bandwidth: Offering a high gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring versatility across different use cases.
  • Low Power Consumption: The TLC2652AC-8D is designed for low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Extended Temperature Range: It operates effectively across an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

This operational amplifier is perfect for scenarios that demand high accuracy and low noise performance. Its applications include:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Analog Filters
  • Medical Devices
  • Professional Audio Equipment

Technical Specifications:

Parameter Value
Supply Voltage (VDD) ±4.5V to ±8V
Input Offset Voltage 10 µV
Input Bias Current 1pA
Operating Temperature Range -40°C to +85°C

The TLC2652AC-8D is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. With its robust design and high precision, the TLC2652AC-8D from Texas Instruments is a reliable choice for professionals seeking superior performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2612 $53.0448
10+ $10.8810 $108.8100
15+ $10.5410 $158.1150
20+ $10.2010 $204.0200
26+ $9.8609 $256.3834
34+ $8.8408 $300.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,962 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess