EN
  • EN
  • DE

CD4518BM

Part No CD4518BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL BCD UP-COUNTER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC BCD Counter Element Bit Positive, Negative 16-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32925-5, CD4518BME4-ND, CD4518BM-ND, CD4518BME4, CD4518BMG4-ND, CD4518BMG4
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915104-CD4518BM
Ultra Librarian 3D Model Ultra Librarian CD4518BM CAD Model

Description

The CD4518BM is a high-performance, dual BCD up-counter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of their CMOS logic family, known for its low power consumption and high noise immunity, making it ideal for a wide range of digital applications.

Key Features

  • Dual BCD Counters: This device contains two independent BCD counters, which can be used separately or cascaded for various counting applications.
  • Voltage Range: It operates over a broad voltage range, from 3V to 18V, providing flexibility in different system voltages.
  • Medium-Speed Operation: With a typical clock frequency of 6MHz at 10V, the CD4518BM offers medium-speed operation suitable for a range of counting tasks.
  • Synchronous Counting: Both counters count synchronously with the clock input, ensuring precise timing and coordination between the two units.
  • Reset Function: The counters can be quickly reset to zero by a high level on the reset line, allowing for efficient control over counting operations.
  • Standardized Symmetrical Output Characteristics: The outputs have standardized characteristics ensuring compatibility with a wide array of other digital ICs.
  • 100% Tested for Quiescent Current at 20V: Each device is tested to ensure minimal quiescent current, contributing to overall power efficiency.

Applications

The CD4518BM is versatile and can be used in various applications, including:

  • Automated industrial electronics
  • Consumer electronics for counting systems
  • Instrumentation and control systems
  • Computational devices requiring counting functionality

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD4518BM is no exception, and it is manufactured to meet stringent standards, ensuring it performs consistently across various conditions and applications.

For more detailed specifications and application notes, or to order samples, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0848 $50.0320
1,440+ $0.0696 $100.2240
2,225+ $0.0675 $150.1875
3,065+ $0.0653 $200.1445
3,965+ $0.0631 $250.1915
5,305+ $0.0566 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,250 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess