EN
  • EN
  • DE

CD4520BE

Part No CD4520BE
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006232-CD4520BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name CD4520
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CD4520BE CAD Model

Description

CD4520BE Binary Up/Down Counter

Designed for binary counting purposes, the CD4520BE offers a reliable solution for incrementing and decrementing count values in your digital systems.

Applications

  • Binary Counting Solutions
  • Time Measurement Instruments
  • PWM and Signal Processing

Features and Benefits

  • Asynchronous Clear Feature: Allows flexible control and resetting of counter states.
  • Compact IC Design: Facilitates easy embedding in space-tight electronic projects.
  • High-speed Operation: Provides quick response suitable for dynamic applications.

Additional Details: The CD4520BE is celebrated for its durable build and easy integration into digital circuits requiring binary counting functions.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1741 $50.4890
705+ $0.1428 $100.6740
1,085+ $0.1384 $150.1640
1,495+ $0.1339 $200.1805
1,935+ $0.1294 $250.3890
2,585+ $0.1161 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,433 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess