EN
  • EN
  • DE

CD4520BNSR

Part No CD4520BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL BIN UP-COUNTER 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4520BNSRG4-NDR, CD4520BNSRE4-ND, -296-29113-1-ND, CD4520BNSRE4, -CD4520BNSR-NDR, CD4520BNSRG4, -CD4520BNSRE4, CD4520BNSRG4-ND, -CD4520BNSRG4, 296-29113-6, -CD4520BNSRE4-NDR, 296-29113-1, 296-29113-2, CD4520BNSR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866123-CD4520BNSR
Ultra Librarian 3D Model Ultra Librarian CD4520BNSR CAD Model

Description

The CD4520BNSR is a high-performance CMOS Dual Binary Counter integrated circuit brought to you by the renowned Texas Instruments. This precision-engineered device is designed to cater to a wide array of applications that require reliable and efficient counting solutions.

Key Features

  • Wide Operating Voltage: The CD4520BNSR operates over a broad voltage range from 3V to 18V, making it versatile for various applications from battery-operated devices to industrial systems.
  • Dual Counters: It features two independent counters with separate clock inputs for each counter, providing flexibility in handling multiple counting operations simultaneously.
  • High-Speed Operation: This counter can handle high-speed operations, which is essential for fast-paced industrial environments and critical timing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the CD4520BNSR boasts low power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Robust Output Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various logic families and the ability to handle significant output loads.
  • Medium-Speed Operation: It strikes a balance between speed and power efficiency, suitable for medium-speed industrial applications.

Applications

The CD4520BNSR is an excellent choice for a multitude of applications, including but not limited to:

  • Frequency dividers
  • Counters and timers
  • Real-time clocks
  • Sequential state machines
  • General-purpose synchronous counting

Package and Quality

The device comes in a compact surface-mount package and is part of Texas Instruments' commitment to producing high-quality, reliable components. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of both consumer and industrial applications.

Conclusion

With its combination of dual counting capability, wide operating voltage range, and low power consumption, the CD4520BNSR from Texas Instruments stands out as a versatile and efficient solution for your counting needs. Whether you're designing consumer electronics or industrial control systems, this dual binary counter is engineered to deliver performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3912 $50.8560
315+ $0.3210 $101.1150
485+ $0.3110 $150.8350
665+ $0.3010 $200.1650
860+ $0.2909 $250.1740
1,155+ $0.2608 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess