EN
  • EN
  • DE

CD4532BM96

Part No CD4532BM96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37331-6, -CD4532BM96E4, -CD4532BM96E4-NDR, -CD4532BM96G4-NDR, -296-37331-1-ND, -CD4532BM96-ND, -CD4532BM96G4, CD4532BM96G4-ND, CD4532BM96-ND, CD4532BM96G4, 296-37331-1, 296-37331-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915107-CD4532BM96
Ultra Librarian 3D Model Ultra Librarian CD4532BM96 CAD Model

Description

Overview of Texas Instruments CD4532BM96

The Texas Instruments CD4532BM96 is a high-performance CMOS 8-Stage Presettable 8-Bit Binary Counter designed for use in a wide array of electronic applications. This integrated circuit (IC) is well-suited for operations that require reliable and precise counting capabilities.

Key Features

  • Counting Sequence: The CD4532BM96 offers an 8-stage binary counting sequence, which makes it an excellent choice for digital operations that need to count or divide frequencies.
  • Presettable Count: The counter can be preset to any desired value, allowing for flexibility and control in counting operations.
  • CMOS Technology: Utilizing CMOS technology, this device ensures low power consumption and high noise immunity, making it ideal for battery-operated and portable applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, providing compatibility with various logic levels and system voltages.
  • High-Speed Operation: The CD4532BM96 is capable of high-speed operation, which is critical for applications requiring quick and efficient processing.

Applications

The versatility of the CD4532BM96 makes it suitable for a diverse set of applications such as:

  • Frequency division
  • Digital timers
  • Counters and registers
  • Alarm systems
  • Sequential control systems

Package and Quality

Enclosed in a compact 96-ball MicroStar Junior™ BGA package, the CD4532BM96 is designed for space-constrained applications while providing robust performance. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and longevity.

Conclusion

With its advanced features and flexible applications, the Texas Instruments CD4532BM96 is a highly reliable and efficient solution for designers looking to incorporate a versatile counter into their electronic systems. Its combination of speed, power efficiency, and a wide operating voltage range makes it a top choice for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5217 $52.1700
235+ $0.4281 $100.6035
365+ $0.4147 $151.3655
500+ $0.4014 $200.7000
645+ $0.3880 $250.2600
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess