EN
  • EN
  • DE
  • IT

CD4541BM

Part No CD4541BM
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Programmable Timer
Count 65536
Frequency 100kHz
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 083138-CD4541BM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CD4541BM CAD Model

Description

CD4541BM - Programmable Timer IC

The CD4541BM is a highly reliable programmable timer IC that provides efficient timing solutions across various technology platforms. It is an ideal choice for designers looking for stability and precision in timing applications.

  • Security systems
  • Time delay circuits
  • Sequential timing operations
  • Audio and video equipment

Features and Benefits:

  • Supports voltage operation from 3V to 15V suitable for many applications
  • Efficiently designed to maintain low power consumption
  • Convenient programming of timing delay with its binary counter
  • Oscillator frequency supports a wide range for diverse applications

This integrated circuit device offers enhanced functionality in timing critical projects, ensuring reliable operation across a broad spectrum of conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7643 $57.3225
180+ $0.6271 $112.8780
280+ $0.6075 $170.1000
385+ $0.5879 $226.3415
495+ $0.5683 $281.3085
660+ $0.5096 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess