EN
  • EN
  • DE
  • IT

CD4541BM96G4

Part No CD4541BM96G4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description CMOS Programmable Timer High Voltage Types(20V Rating)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Programmable Timer
Count 65536
Frequency 100kHz
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 1159851-CD4541BM96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CD4541BM96G4 CAD Model

Description

The CD4541BM96G4 is a highly versatile programmable timer crafted by the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to provide a range of timing functionalities suitable for a wide array of applications, including but not limited to timing delays, event counting, and frequency division.

Key Features

  • Programmable Timing: The device offers a vast timing range, which can be programmed from microseconds to hours, making it extremely adaptable to various user requirements.
  • Automatic Reset: Equipped with an automatic reset function, the CD4541BM96G4 ensures reliable operation by resetting the timing cycle in the event of power interruptions.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-operated devices and energy-saving applications.
  • Oscillator Configuration: The built-in oscillator requires only two external resistors and one capacitor to function, simplifying the design and reducing external component count.
  • Frequency Division: With its frequency division capability, this timer can be used to generate a series of frequency-divided outputs, useful in digital clocks and various timing sequences.

Applications

The CD4541BM96G4 is ideal for deployment in a diverse range of products and systems. Some common applications include:

  • Timing circuits in home appliances and industrial equipment
  • Sequential timing operations in automation systems
  • Time-delay relays and oscillators in electronic devices
  • Frequency dividers for communication systems
  • Event counters in measurement and testing equipment

Product Specifications

The CD4541BM96G4 comes in a surface-mount SOIC-14 package, providing a compact solution for space-constrained applications. It operates over a wide voltage range, accommodating various power supply requirements. The timer's industrial-grade design ensures reliable performance in challenging environments.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the CD4541BM96G4 Programmable Timer.

You May Also Be Interested in

Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4238 $57.2130
325+ $0.3478 $113.0350
500+ $0.3369 $168.4500
690+ $0.3260 $224.9400
890+ $0.3152 $280.5280
1,190+ $0.2826 $336.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,930 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess