EN
  • EN
  • DE

CD4724BPWR

Part No CD4724BPWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ADDRESSBLE LATCH 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 1
Propagation Delay Time (ns) 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028272-CD4724BPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4724BPWR CAD Model

Description

Product Overview: CD4724BPWR by Texas Instruments

The CD4724BPWR is a high-performance integrated circuit from the reputable manufacturer Texas Instruments (TI), known for its robust portfolio of semiconductor products. This particular IC is part of the CD4000 series, which is a family of CMOS logic integrated circuits. Designed for various electronic applications, the CD4724BPWR is a versatile component that ensures reliability and efficiency in digital systems.

Key Features

  • Wide Operating Voltage: The device is capable of operating across a broad voltage range, making it suitable for multiple applications from battery-powered devices to industrial systems.
  • Low Power Consumption: As a CMOS device, it inherently consumes less power, which is crucial for extending battery life in portable devices and for energy-saving purposes in general.
  • High Noise Immunity: The CD4724BPWR boasts a high degree of noise immunity, which is essential for maintaining signal integrity in electronically noisy environments.
  • Robust Temperature Range: This IC is designed to operate effectively over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The CD4724BPWR is engineered to be flexible and can be used in a myriad of applications including, but not limited to:

  • Automotive systems
  • Data processing
  • Alarm systems
  • Instrumentation
  • Telecommunication systems

Packaging and Quality

TI's CD4724BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The packaging is designed for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of PCBs (Printed Circuit Boards).

Furthermore, Texas Instruments is known for its commitment to quality. The CD4724BPWR, like all TI products, is subject to rigorous testing and quality control procedures to ensure it meets the high standards expected by industry professionals.

For those looking to incorporate a reliable logic IC into their design, the CD4724BPWR offers the perfect blend of performance, power efficiency, and durability, backed by the expertise and support of Texas Instruments.

You May Also Be Interested in

ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess