EN
  • EN
  • DE

HEF4538BP,652

Part No HEF4538BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL MONO MULTIVIB 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 40ns
Current - Output High, Low 3.4mA, 3.4mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1043144-HEF4538BP,652
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4538BP,652 CAD Model

Description

Product Overview: NXP HEF4538BP,652

The NXP HEF4538BP,652 is a high-precision, dual monostable multivibrator integrated circuit designed to deliver stable and reliable performance in a variety of digital applications. This versatile component is a part of NXP's HEF4000 series, known for their robustness and compatibility with a wide range of digital systems.

Key Features

  • Voltage Range: The device supports a wide supply voltage range from 3V to 15V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Dual Multivibrator: It contains two independent multivibrators, which can be utilized for generating precise time delays, pulse shaping, or as flip-flop elements.
  • Triggering Modes: Each multivibrator features both negative and positive edge triggering, allowing for flexibility in response to input signal transitions.
  • Retriggerable: The multivibrators are retriggerable, ensuring that subsequent input pulses can reset the timing cycle.
  • Output Pulse Width: The width of the output pulse is determined by external timing components, providing the user with control over the timing characteristics.
  • High Noise Immunity: Designed with a high level of noise immunity, the HEF4538BP,652 is suitable for use in electrically noisy environments.
  • Static Operation: It is capable of static operation, meaning it can maintain a stable state without the need for a clock signal.

Applications

The NXP HEF4538BP,652 is ideal for a range of applications that require precise timing and control. It is commonly used in:

  • Timing circuits
  • Pulse generators
  • Sequential circuits
  • Waveform shaping
  • Automated systems control

Package and Quality

This device is offered in a 16-pin DIP (Dual In-line Package) that allows for easy integration into existing circuits and breadboard prototyping. NXP's commitment to quality ensures that the HEF4538BP,652 meets stringent industry standards for performance and reliability.

Whether you are designing complex timing solutions or simple pulse generation circuits, the NXP HEF4538BP,652 provides the functionality and reliability needed to achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Texas Instruments
Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3977
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess