Product Overview: CD54HCT367F3A by Texas Instruments
The CD54HCT367F3A is a high-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This particular product is a member of the high-speed CMOS logic family and is known for its versatility and reliability in a wide range of electronic applications.
This logic device features six high-speed non-inverting buffers with three-state outputs, providing excellent operational flexibility. The device consists of two sets of four buffers, each with its own output-enable (OE) input. When OE is low, the device passes the input data to the output. Conversely, when OE is high, the output enters a high-impedance state, effectively isolating the buffer from the data bus.
Key Specifications:
- Logic Type: CMOS
- Buffer Type: Non-Inverting
- Output Type: 3-State
- Number of Channels: 6
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: Ceramic Flatpack
The CD54HCT367F3A is designed to be compatible with TTL levels, making it suitable for interfacing with older logic families. This ensures that the device can be used in mixed-logic environments, which is particularly useful for upgrading legacy systems or integrating with existing setups.
With its wide operating temperature range, the CD54HCT367F3A is suitable for use in harsh environments, including industrial and military applications. Its robust ceramic package ensures that the device is protected against environmental factors such as temperature variations and mechanical stresses.
Overall, the CD54HCT367F3A from Texas Instruments is an essential component for designers looking for a reliable and flexible logic solution. Its high-speed performance, combined with the ability to interface with various logic levels, makes it an excellent choice for a broad array of electronic systems.
For detailed information, datasheets, and support, customers are advised to visit the official Texas Instruments website or contact their sales and support team.